The LM6071CFW is a graphic display LCD module featuring a resolution of 192x64 pixels. It utilizes a STN-Blue display mode with a negative transmissive design, providing light gray for active pixels and dark blue for inactive pixels. The module has a viewing angle of 6H and operates with a driving method of 1/65 duty and 1/9 bias. It includes a white LED backlight for enhanced visibility. The mechanical dimensions of the module are 100.0 x 60.0 x 10.8 mm, making it suitable for various applications where space is a consideration. The module requires careful handling due to its glass construction, which is susceptible to mechanical shock and static electricity. It is recommended to use isopropyl or ethyl alcohol for cleaning and to avoid exposure to extreme environmental conditions during storage and operation. Engineers should consider the LM6071CFW for projects requiring a compact, low-power graphic display solution with specific display characteristics and handling precautions.
TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any application
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM6071CFW |
| Product Name | Graphic Display LCD Module 192x64 |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |