Shenzhen Topway Technology Co., Ltd. 192x64 Graphic Display Module LM6071CCW

Description
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Datasheet
Description
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
192x64 Graphic Display Module - LM6071CCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
192x64 Graphic Display Module
LM6071CCW
192x64 Graphic Display Module LM6071CCW
Resolution: 192 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 100.0mm x 60.0mm x 10.8mm Display Effects: Black-on-white V. A.: 84.0mm x 32.0mm

Resolution: 192 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 100.0mm x 60.0mm x 10.8mm
Display Effects: Black-on-white
V. A.: 84.0mm x 32.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6071CCW
Product Name 192x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
4.3
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LMD8AS136_ - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Electro Luminescent
Viewing Area Width 62 mm (2.44 inch)
View Details