Shenzhen Topway Technology Co., Ltd. 160x64 Graphic Display Module LM6070ACW

Description
Resolution: 160 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.0mm x 42.3mm x 6.7mm Display Effects: Black-on-white V. A.: 61.0mm x 29.3mm
Datasheet
Description
Resolution: 160 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.0mm x 42.3mm x 6.7mm Display Effects: Black-on-white V. A.: 61.0mm x 29.3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160x64 Graphic Display Module - LM6070ACW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
160x64 Graphic Display Module
LM6070ACW
160x64 Graphic Display Module LM6070ACW
Resolution: 160 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.0mm x 42.3mm x 6.7mm Display Effects: Black-on-white V. A.: 61.0mm x 29.3mm

Resolution: 160 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 79.0mm x 42.3mm x 6.7mm
Display Effects: Black-on-white
V. A.: 61.0mm x 29.3mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6070ACW
Product Name 160x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492701 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
5
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details
Graphic LCD Modules - LTD79_202_(32)GK(w/o T/P) - Mark Products , LLC
Specs
Display Type Graphic Display
Backlight Electro Luminescent
Viewing Area Width 57.6 mm (2.27 inch)
View Details