Shenzhen Topway Technology Co., Ltd. 128x64 Graphic Display Module LM6063HCW

Description
Resolution: 128 x 64 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Datasheet
Description
Resolution: 128 x 64 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128x64 Graphic Display Module - LM6063HCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
128x64 Graphic Display Module
LM6063HCW
128x64 Graphic Display Module LM6063HCW
Resolution: 128 x 64 Interface: Parallel: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 93.0mm x 70.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm

Resolution: 128 x 64
Interface: Parallel: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 93.0mm x 70.0mm x 10.1mm
Display Effects: Black-on-white
V. A.: 72.0mm x 39.5mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6063HCW
Product Name 128x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller; Serial Interface Option
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204604 - RS Components, Ltd.
Specs
Display Type Character Display
Character Width 2.5 mm (0.0984 inch)
Character Height 4.7 mm (0.1850 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
TFT Modules - High Specification - FDT-I-022TFT - GPEG International Ltd.
Specs
Technology TFT
View Details
Display Modules - LCD, OLED, Graphic - 425-2910-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Backlight None
Features / Applications Serial Interface Option
View Details