Shenzhen Topway Technology Co., Ltd. 128x64 Graphic Display Module LM6063DCW

Description
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Datasheet
Description
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128x64 Graphic Display Module - LM6063DCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
128x64 Graphic Display Module
LM6063DCW
128x64 Graphic Display Module LM6063DCW
Resolution: 128 x 64 Interface: Serial Voltage: 3.3V Temperature: -20°C~70°C Outline: 79.5mm x 64.0mm x 10.1mm Display Effects: Black-on-white V. A.: 72.0mm x 39.5mm

Resolution: 128 x 64
Interface: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 79.5mm x 64.0mm x 10.1mm
Display Effects: Black-on-white
V. A.: 72.0mm x 39.5mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM6063DCW
Product Name 128x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller; Serial Interface Option
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543544 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 85 mm (3.35 inch)
Viewing Area Height 18.6 mm (0.7323 inch)
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details