TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any application.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM6059BCW-3 |
| Product Name | 128 x 64 Graphic LCD Display Module 4-SPI |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 39.8 mm (1.57 inch) |