TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any application
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM6020FCW-2 |
| Product Name | Graphic Display LCD Module 128x64 |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| Viewing Area Width | 38.4 mm (1.51 inch) |
| Viewing Area Height | 23.8 mm (0.9370 inch) |