Resolution: 128 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -30°C~70°C
Outline: 44.9mm x 32.6mm x 8.9mm
Display Effects: Black-on-white
V. A.: 38.5mm x 24.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM6020FCW-1 |
| Product Name | 128x64 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |