Resolution: 320 x 240
Interface: Parallel
Voltage: 3.3V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 159.0mm x 107.8mm x 12.5mm
Display Effects: Black-on-white
V. A.: 121.0mm x 91.6mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM32019ECW-1 |
| Product Name | 320x240 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |