Resolution: 192 x 32
Interface: Serial
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 150.0mm x 23.0mm x 11.8mm
Display Effects: Black-on-white
V. A.: 89.5mm x 16.5mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM3086BCW |
| Product Name | 192x32 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller; Serial Interface Option |