Resolution: 144 x 32
Interface: Parallel: Serial
Voltage: 5.0V
Fonts: ACSII, Chinese
Temperature: -20°C~70°C
Outline: 80.8mm x 35.0mm x 12.5mm
Display Effects: White-on-blue
V. A.: 64.6mm x 16.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM3037BFW |
| Product Name | 144x32 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller; Serial Interface Option |