TOPWAY monochrome LCD displays prioritizing simplicity and functionality, provide striking graphics with ultra-low power consumption. Our monochrome graphic LCD displays offer a wide range of sizes and display formats in transmissive, reflective or transflective types, satisfying virtually any application.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM24064JFW |
| Product Name | 240x64 Graphic Display Module |
| Display Type | Graphic Display |
| Viewing Area Width | 38 mm (1.5 inch) |
| Viewing Area Height | 133 mm (5.24 inch) |