Shenzhen Topway Technology Co., Ltd. 240x160 Graphic Display Module LM240160PCW

Description
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 70.0mm x 47.9mm x 10.0mm Display Effects: Black-on-white V. A.: 57.0mm x 36.2mm
Description
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 70.0mm x 47.9mm x 10.0mm Display Effects: Black-on-white V. A.: 57.0mm x 36.2mm
Datasheet
Datasheet Summary
Powered by GS/AI

The LM240160PCW is a graphic display module featuring a resolution of 240 x 160 pixels. It utilizes an FSTN positive transmissive LCD display mode, with a color scheme that presents dark gray for active pixels and light gray for inactive pixels. The module supports a viewing angle of 12H and operates with a driving method of 1/160 duty and 1/12 bias. The display is equipped with a white LED backlight, enhancing visibility in various lighting conditions. Mechanical dimensions of the module are 70.0 mm in width, 47.9 mm in height, and 10.0 mm in depth. It operates at a voltage of 3.3V and is designed to function within a temperature range of -20¬8C to 70¬8C. The interface is parallel, and the module includes a display memory map and command table for ease of integration into projects.

Datasheet Summary
Powered by GS/AI

The LM240160PCW is a graphic display module featuring a resolution of 240 x 160 pixels. It utilizes an FSTN positive transmissive LCD display mode, with a color scheme that presents dark gray for active pixels and light gray for inactive pixels. The module supports a viewing angle of 12H and operates with a driving method of 1/160 duty and 1/12 bias. The display is equipped with a white LED backlight, enhancing visibility in various lighting conditions. Mechanical dimensions of the module are 70.0 mm in width, 47.9 mm in height, and 10.0 mm in depth. It operates at a voltage of 3.3V and is designed to function within a temperature range of -20¬8C to 70¬8C. The interface is parallel, and the module includes a display memory map and command table for ease of integration into projects.

Suppliers

Company
Product
Description
Supplier Links
240x160 Graphic Display Module - LM240160PCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
240x160 Graphic Display Module
LM240160PCW
240x160 Graphic Display Module LM240160PCW
Resolution: 240 x 160 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 70.0mm x 47.9mm x 10.0mm Display Effects: Black-on-white V. A.: 57.0mm x 36.2mm

Resolution: 240 x 160
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 70.0mm x 47.9mm x 10.0mm
Display Effects: Black-on-white
V. A.: 57.0mm x 36.2mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM240160PCW
Product Name 240x160 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204587 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 51.5 mm (2.03 inch)
Viewing Area Height 12.2 mm (0.4803 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Monochrome Graphics - FDE8010276 - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Graphic Display
View Details
Industrial LCD -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details