Shenzhen Topway Technology Co., Ltd. 240x128 Graphic Display Module LM240128TCW

Description
Resolution: 240 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 13.3mm Display Effects: Black-on-white V. A.: 144.0mm x 64.0mm
Datasheet
Description
Resolution: 240 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 13.3mm Display Effects: Black-on-white V. A.: 144.0mm x 64.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
240x128 Graphic Display Module - LM240128TCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
240x128 Graphic Display Module
LM240128TCW
240x128 Graphic Display Module LM240128TCW
Resolution: 240 x 128 Interface: Parallel Voltage: 5.0V Fonts: ASCII Temperature: -20°C~70°C Outline: 144.0mm x 104.0mm x 13.3mm Display Effects: Black-on-white V. A.: 144.0mm x 64.0mm

Resolution: 240 x 128
Interface: Parallel
Voltage: 5.0V
Fonts: ASCII
Temperature: -20°C~70°C
Outline: 144.0mm x 104.0mm x 13.3mm
Display Effects: Black-on-white
V. A.: 144.0mm x 64.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM240128TCW
Product Name 240x128 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data