Shenzhen Topway Technology Co., Ltd. 240x120 Graphic Display Module LM240120BCW

Description
Resolution: 240 x 120 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 84.0mm x 50.0mm x 8.7mm Display Effects: Black-on-white V. A.: 72.0mm x 37.0mm
Datasheet
Description
Resolution: 240 x 120 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 84.0mm x 50.0mm x 8.7mm Display Effects: Black-on-white V. A.: 72.0mm x 37.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
240x120 Graphic Display Module - LM240120BCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
240x120 Graphic Display Module
LM240120BCW
240x120 Graphic Display Module LM240120BCW
Resolution: 240 x 120 Interface: Parallel Voltage: 3.0V Temperature: -20°C~70°C Outline: 84.0mm x 50.0mm x 8.7mm Display Effects: Black-on-white V. A.: 72.0mm x 37.0mm

Resolution: 240 x 120
Interface: Parallel
Voltage: 3.0V
Temperature: -20°C~70°C
Outline: 84.0mm x 50.0mm x 8.7mm
Display Effects: Black-on-white
V. A.: 72.0mm x 37.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM240120BCW
Product Name 240x120 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 625721 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 76 mm (2.99 inch)
Viewing Area Height 26 mm (1.02 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - DMG80480T070_01W - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 112 mm (4.41 inch)
View Details
144x32 Graphic Display Module - LM3037BFW - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details