Shenzhen Topway Technology Co., Ltd. 160x80 Graphic Display Module LM16080CCW

Description
Resolution: 160 x 80 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 59.6mm x 50.6mm x 8.7mm Display Effects: Black-on-white V. A.: 53.0mm x 30.0mm
Datasheet
Description
Resolution: 160 x 80 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 59.6mm x 50.6mm x 8.7mm Display Effects: Black-on-white V. A.: 53.0mm x 30.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
160x80 Graphic Display Module - LM16080CCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
160x80 Graphic Display Module
LM16080CCW
160x80 Graphic Display Module LM16080CCW
Resolution: 160 x 80 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 59.6mm x 50.6mm x 8.7mm Display Effects: Black-on-white V. A.: 53.0mm x 30.0mm

Resolution: 160 x 80
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 59.6mm x 50.6mm x 8.7mm
Display Effects: Black-on-white
V. A.: 53.0mm x 30.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM16080CCW
Product Name 160x80 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2543549 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
Viewing Area Height 22 mm (0.8661 inch)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details