Resolution: 160 x 32
Interface: Parallel: Serial
Voltage: 5.0V
Fonts: ASCII, Chinese
Temperature: -20°C~70°C
Outline: 116.0mm x 35.0mm x 14.0mm
Display Effects: Blue-on-white
V. A.: 83.0mm x 18.6mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM16032DDC-0B |
| Product Name | 160x32 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller; Serial Interface Option |