The LM13232AFW is a 132x32 graphic display module manufactured by Shenzhen Topway Technology Co., Ltd. It features an STN-Blue LCD display mode with a negative transmissive design, providing a light gray display for data "1" and dark blue for data "0". The module operates with a 1/33 duty cycle and 1/6 bias, and is equipped with a white LED backlight. The dimensions of the module are 80.0 mm x 35.0 mm x 11.5 mm, making it suitable for compact applications. It has a viewing angle of 6H and operates at a voltage of 3.3V. The module is designed to function within a temperature range of -20°C to 70°C, ensuring reliability in various environmental conditions. The display is interfaced via a parallel connection, and the backlight circuit is integrated into the design.
Resolution: 132 x 32
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 80.0mm x 35.0mm x 11.5mm
Display Effects: White-on-blue
V. A.: 64.6mm x 16.0mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM13232AFW |
| Product Name | 132x32 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Negative |
| Features / Applications | Built-in Controller |