Shenzhen Topway Technology Co., Ltd. 132x32 Graphic Display Module LM13232ACW-4

Description
Resolution: 132 x 32 Interface: Parallel Voltage: 3.3V Temperature: -25°C~85°C Outline: 80.0mm x 35.0mm x 11.5mm Display Effects: Black-on-white V. A.: 64.6mm x 16.0mm
Datasheet
Description
Resolution: 132 x 32 Interface: Parallel Voltage: 3.3V Temperature: -25°C~85°C Outline: 80.0mm x 35.0mm x 11.5mm Display Effects: Black-on-white V. A.: 64.6mm x 16.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
132x32 Graphic Display Module - LM13232ACW-4 - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
132x32 Graphic Display Module
LM13232ACW-4
132x32 Graphic Display Module LM13232ACW-4
Resolution: 132 x 32 Interface: Parallel Voltage: 3.3V Temperature: -25°C~85°C Outline: 80.0mm x 35.0mm x 11.5mm Display Effects: Black-on-white V. A.: 64.6mm x 16.0mm

Resolution: 132 x 32
Interface: Parallel
Voltage: 3.3V
Temperature: -25°C~85°C
Outline: 80.0mm x 35.0mm x 11.5mm
Display Effects: Black-on-white
V. A.: 64.6mm x 16.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM13232ACW-4
Product Name 132x32 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1359751 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 20
View Details
Chip On Glass Display - SOG2163F - Shelly Associates, Inc.
Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2148-02 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 73.44 mm (2.89 inch)
View Details