Shenzhen Topway Technology Co., Ltd. 128x64 Graphic Display Module LM12864BCW

Description
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 78.5mm x 51.0mm x 8.9mm Display Effects: Black-on-white V. A.: 72.0mm x 39.0mm
Datasheet
Description
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 78.5mm x 51.0mm x 8.9mm Display Effects: Black-on-white V. A.: 72.0mm x 39.0mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
128x64 Graphic Display Module - LM12864BCW - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
128x64 Graphic Display Module
LM12864BCW
128x64 Graphic Display Module LM12864BCW
Resolution: 128 x 64 Interface: Parallel Voltage: 3.3V Temperature: -20°C~70°C Outline: 78.5mm x 51.0mm x 8.9mm Display Effects: Black-on-white V. A.: 72.0mm x 39.0mm

Resolution: 128 x 64
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 78.5mm x 51.0mm x 8.9mm
Display Effects: Black-on-white
V. A.: 72.0mm x 39.0mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number LM12864BCW
Product Name 128x64 Graphic Display Module
Display Type Graphic Display
Technology Film Compensated Super Twisted Nematic
Backlight Light Emitting Diode
LCD Mode Positive
Features / Applications Built-in Controller
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 2492661 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
3.5 inch Color TFT LCD Module MCU 320x240 - LMT035KDH03-NJN - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology TFT
Viewing Area Width 70.08 mm (2.76 inch)
View Details