Resolution: 240 x 128
Interface: Parallel
Voltage: 3.3V
Temperature: -20°C~70°C
Outline: 79.5mm x 64.0mm x 10.1mm
Display Effects: Black-on-white
V. A.: 72.0mm x 39.5mm
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | LM1076CCW |
| Product Name | 240x128 Graphic Display Module |
| Display Type | Graphic Display |
| Technology | Film Compensated Super Twisted Nematic |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Features / Applications | Built-in Controller |