TOPWAY HMT101ATA-D is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
Increase your product appeal by choosing TFT LCD display, Topway's TFT LCD has grown into a line of TFT liquid crystal display product that are highly reliable, easy-to-use and have rich interface selections, including MCU / TTL / LVDS /
| Shenzhen Topway Technology Co., Ltd. | Shenzhen Topway Technology Co., Ltd. | |
|---|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules | Liquid Crystal Display (LCD) Modules |
| Product Number | HMT101ATA-D | HMT101ATA-D |
| Product Name | Smart TFT LCD Display CTP RS232 10.1Inch | 10.1inch Smart TFT LCD Display CTP RS232 |
| Display Type | Graphic Display | Graphic Display |
| Technology | TFT | TFT |
| Backlight | Light Emitting Diode | |
| Features / Applications | Serial Interface Option | |
| Viewing Area Width | 223 mm (8.77 inch) | 125 mm (4.93 inch) |