Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost.
Quick and easy GUI implementation
Simple serial interface to provide event notification and LCD display control
Lua script engine enables rich and friendly user interface
RJ45 supports remote update and easy expansion
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | HMT090ATA-C |
| Product Name | Smart LCD with Resistive Touch Panel 9 Inch |
| Display Type | Graphic Display |
| Technology | AMLCD; TFT |
| Backlight | Light Emitting Diode |
| LCD Mode | Positive |
| Viewing Area Width | 198 mm (7.8 inch) |