Shenzhen Topway Technology Co., Ltd. CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP HMT070ETD-1D

Description
Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.
Datasheet
Description
Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP - HMT070ETD-1D - Shenzhen Topway Technology Co., Ltd.
Shenzhen, China
CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP
HMT070ETD-1D
CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP HMT070ETD-1D
Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.

Capacitive touch 7 inch Smart TFT LCD with built-in LAN port, supports remote UI design update and communicating / controlling Smart LCD display via TCP/IP protocol. It is perfect for IoT application.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT070ETD-1D
Product Name CTP IoT Remote Smart LCD Display RS232/RJ45 1024x600 TCP/IP
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Features / Applications Serial Interface Option
Viewing Area Width 154 mm (6.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204573 - RS Components, Ltd.
Specs
Display Type Graphic Display
Backlight Light Emitting Diode
Viewing Area Width 62 mm (2.44 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
Flat Panel LCD Displays - AM-320240N1TMQW-T30H-D(R) - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 109 mm (4.29 inch)
View Details
15
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details