Shenzhen Topway Technology Co., Ltd. RTP Smart TFT LCD 640x480 5.6" HMT056ATA-C

Description
Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to provide event notification and LCD display control Lua script engine enables rich and friendly user interface RJ45 supports remote update and easy expansion
Datasheet
Description
Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to provide event notification and LCD display control Lua script engine enables rich and friendly user interface RJ45 supports remote update and easy expansion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RTP Smart TFT LCD 640x480 5.6
Shenzhen, China
RTP Smart TFT LCD 640x480 5.6"
HMT056ATA-C
RTP Smart TFT LCD 640x480 5.6" HMT056ATA-C
Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost. Quick and easy GUI implementation Simple serial interface to provide event notification and LCD display control Lua script engine enables rich and friendly user interface RJ45 supports remote update and easy expansion

Smart TFT LCD display embeds LCD driver, controller and MCU, sets engineer free from tedious UI & touch screen programming. Using Smart TFT LCD module, our customers greatly reduce product's time-to-market and BOM cost.
Quick and easy GUI implementation
Simple serial interface to provide event notification and LCD display control
Lua script engine enables rich and friendly user interface
RJ45 supports remote update and easy expansion

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT056ATA-C
Product Name RTP Smart TFT LCD 640x480 5.6"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 113 mm (4.44 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2543530 - RS Components, Ltd.
Specs
Backlight Light Emitting Diode
Viewing Area Width 64.5 mm (2.54 inch)
Viewing Area Height 16.4 mm (0.6457 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-1024600L3TMQW-T03H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 146 mm (5.74 inch)
View Details
TFT LCD Module Display 10.1
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details