Shenzhen Topway Technology Co., Ltd. 5" CTP Smart TFT LCD 800x480 RS232 HMT050DTA-D

Description
Resolution: 800x480 Interface: RS232 Voltage: 5~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 16.3mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: CTP
Datasheet
Description
Resolution: 800x480 Interface: RS232 Voltage: 5~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 16.3mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: CTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5
Shenzhen, China
5" CTP Smart TFT LCD 800x480 RS232
HMT050DTA-D
5" CTP Smart TFT LCD 800x480 RS232 HMT050DTA-D
Resolution: 800x480 Interface: RS232 Voltage: 5~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 143.5mm x 81mm x 16.3mm Size: 5" Protocol: Topway Active Area: 108mm x 64.8mm Touch Screen: CTP

Resolution: 800x480
Interface: RS232
Voltage: 5~24V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 143.5mm x 81mm x 16.3mm
Size: 5"
Protocol: Topway
Active Area: 108mm x 64.8mm
Touch Screen: CTP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT050DTA-D
Product Name 5" CTP Smart TFT LCD 800x480 RS232
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 108 mm (4.25 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 2492664 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Character Height 5 mm (0.1969 inch)
View Details
Ground Mobile Display - M68-GM - Rugged Information Technology
Rugged Information Technology
Specs
Display Type Graphic Display
Technology AMLCD
Backlight Light Emitting Diode
View Details
TFT Modules - High Specification - FDT057AGHTFT - GPEG International Ltd.
Specs
Technology TFT
View Details