TOPWAY HMT043ATA-6C is a Smart TFT Module with 32bit MCU on board. Its graphics engine provides numbers of outstanding features. It is Suitable for industry control, instrumentation, medical electronics, power electric equipment applications.
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Liquid Crystal Display (LCD) Modules |
| Product Number | HMT043ATA-6C |
| Product Name | 4.3 Inch Smart TFT LCD RS232 Wide Input Voltage RTP |
| Display Type | Graphic Display |
| Technology | TFT |
| Backlight | Light Emitting Diode |
| Features / Applications | Serial Interface Option |
| Viewing Area Width | 95.04 mm (3.74 inch) |