Shenzhen Topway Technology Co., Ltd. Smart LCD Display Module 3.5" RS232 Interface HMT035ATA

Description
TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
Datasheet
Description
TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart LCD Display Module 3.5
Shenzhen, China
Smart LCD Display Module 3.5" RS232 Interface
HMT035ATA
Smart LCD Display Module 3.5" RS232 Interface HMT035ATA
TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.

TOPWAY Smart TFT LCD Module, called Smart LCD for short. TOPWAY's Smart LCDs embed a display engine and a versatile range of TFT display sizes and Touch-panels to support a wide range of industrial and instrumentation applications.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HMT035ATA
Product Name Smart LCD Display Module 3.5" RS232 Interface
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
Features / Applications Serial Interface Option
Viewing Area Width 70.08 mm (2.76 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 2492693 - RS Components, Ltd.
Specs
Display Type Character Display
Backlight Light Emitting Diode
Viewing Area Width 60 mm (2.36 inch)
View Details
LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
Flat Panel LCD Displays - AM-240320ADTMQW-00H - AMP Display Inc.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Width 69.2 mm (2.72 inch)
View Details
256x64 Graphic Display Module - LM6800AFW-5 - Shenzhen Topway Technology Co., Ltd.
Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic
Backlight Light Emitting Diode
View Details