Resolution:
800x600
Interface:
RS232
Voltage:
12V/24V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
272mm x 214mm x 35mm
Size:
10.4"
Protocol:
Topway
Active Area:
211.2mm x 158.4mm
Touch Screen:
RTP
Casing:
PC/ABS
| Shenzhen Topway Technology Co., Ltd. | |
|---|---|
| Product Category | Video Displays |
| Product Number | HKT104ATA-C |
| Product Name | 10.4" Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof |
| Monitor Type | LCD Display |