Shenzhen Topway Technology Co., Ltd. Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof 10.4" HKT104ATA-C

Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: PC/ABS
Datasheet
Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: PC/ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof  10.4
Shenzhen, China
Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof 10.4"
HKT104ATA-C
Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof 10.4" HKT104ATA-C
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 272mm x 214mm x 35mm Size: 10.4" Protocol: Topway Active Area: 211.2mm x 158.4mm Touch Screen: RTP Casing: PC/ABS

Resolution: 800x600
Interface: RS232
Voltage: 12~24V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 272mm x 214mm x 35mm
Size: 10.4"
Protocol: Topway
Active Area: 211.2mm x 158.4mm
Touch Screen: RTP
Casing: PC/ABS

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HKT104ATA-C
Product Name Smart TFT LCD RS232 800x600 Outdoor Dust/Water Proof 10.4"
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 211 mm (8.31 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1359756 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 4
Characters per Line 40
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Graphic Monochrome Display - SGM24006431 - Shelly Associates, Inc.
Specs
Display Type Graphic Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details