Shenzhen Topway Technology Co., Ltd. 8" Outdoor Smart TFT LCD Anti-UV RS232 HKT080ATA-C

Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 217mm x 166.5mm x 31.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP Casing: Plastic Case
Datasheet
Description
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 217mm x 166.5mm x 31.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP Casing: Plastic Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Shenzhen, China
8" Outdoor Smart TFT LCD Anti-UV RS232
HKT080ATA-C
8" Outdoor Smart TFT LCD Anti-UV RS232 HKT080ATA-C
Resolution: 800x600 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 217mm x 166.5mm x 31.2mm Size: 8" Protocol: Topway Active Area: 162mm x 121.5mm Touch Screen: RTP Casing: Plastic Case

Resolution: 800x600
Interface: RS232
Voltage: 12~24V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 217mm x 166.5mm x 31.2mm
Size: 8"
Protocol: Topway
Active Area: 162mm x 121.5mm
Touch Screen: RTP
Casing: Plastic Case

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HKT080ATA-C
Product Name 8" Outdoor Smart TFT LCD Anti-UV RS232
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 162 mm (6.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 1631918 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 16
Character Width 3.1 mm (0.1220 inch)
View Details
LCD/LED Display - 88328034 - Radwell International
Specs
Display Type Character Display
View Details
Alphanumeric - FDA2004A - GPEG International Ltd.
GPEG International Ltd.
Specs
Display Type Character Display
View Details
Display Modules - LCD, OLED, Graphic - 425-2870-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Display Type Graphic Display
Technology TFT
Backlight Light Emitting Diode
View Details