Shenzhen Topway Technology Co., Ltd. 7" Smart TFT LCD 800x480 RS232 HKT070DTA-3C

Description
Resolution: 800x480 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 204mm x 156.2mm x 32mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch Screen: RTP Casing: metal Case
Datasheet
Description
Resolution: 800x480 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 204mm x 156.2mm x 32mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch Screen: RTP Casing: metal Case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Shenzhen, China
7" Smart TFT LCD 800x480 RS232
HKT070DTA-3C
7" Smart TFT LCD 800x480 RS232 HKT070DTA-3C
Resolution: 800x480 Interface: RS232 Voltage: 12~24V Temperature: -20°C ~ 70°C Wide Viewing Angle: No Outline: 204mm x 156.2mm x 32mm Size: 7" Protocol: Topway Active Area: 154mm x 85.9mm Touch Screen: RTP Casing: metal Case

Resolution: 800x480
Interface: RS232
Voltage: 12~24V
Temperature: -20°C ~ 70°C
Wide Viewing Angle: No
Outline: 204mm x 156.2mm x 32mm
Size: 7"
Protocol: Topway
Active Area: 154mm x 85.9mm
Touch Screen: RTP
Casing: metal Case

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HKT070DTA-3C
Product Name 7" Smart TFT LCD 800x480 RS232
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
LCD Mode Positive
Viewing Area Width 154 mm (6.07 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD/LED Display - 88341961 - Radwell International
Specs
Display Type Character Display
View Details
LCD Monochrome Displays - 1253303 - RS Components, Ltd.
Specs
Display Type Character Display
Number of Lines 2
Characters per Line 40
View Details
Dot Matrix Display - SSM11635 - Shelly Associates, Inc.
Shelly Associates, Inc.
Specs
Display Type Character Display
Technology Super Twisted Nematic (optional feature); Film Compensated Super Twisted Nematic (optional feature)
Backlight Electro Luminescent (optional feature); Light Emitting Diode (optional feature); Fluorescent Lamp (optional feature); None (optional feature)
View Details
FastTrack TFT Display Modules with PRECI-Touch® Sensors - TM2218-01 - New Vision Display
Specs
Technology TFT
Backlight Light Emitting Diode
Viewing Area Width 136 mm (5.34 inch)
View Details