Shenzhen Topway Technology Co., Ltd. TFT Smart LCD 4.3" RS485 Interface HKT043BMC-2C

Description
Resolution 480x272 Interface RS485 Voltage 12V 24V Temperature -20°C ~ 70°C Outline 139mm x 97mm x 26.9mm Size 4.3" Protocol Topway Active Area 95.04mm x 53.89mm
Datasheet
Description
Resolution 480x272 Interface RS485 Voltage 12V 24V Temperature -20°C ~ 70°C Outline 139mm x 97mm x 26.9mm Size 4.3" Protocol Topway Active Area 95.04mm x 53.89mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TFT Smart LCD 4.3
Shenzhen, China
TFT Smart LCD 4.3" RS485 Interface
HKT043BMC-2C
TFT Smart LCD 4.3" RS485 Interface HKT043BMC-2C
Resolution 480x272 Interface RS485 Voltage 12V 24V Temperature -20°C ~ 70°C Outline 139mm x 97mm x 26.9mm Size 4.3" Protocol Topway Active Area 95.04mm x 53.89mm

Resolution 480x272 Interface RS485 Voltage 12V 24V Temperature -20°C ~ 70°C Outline 139mm x 97mm x 26.9mm Size 4.3" Protocol Topway Active Area 95.04mm x 53.89mm

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Topway Technology Co., Ltd.
Product Category Liquid Crystal Display (LCD) Modules
Product Number HKT043BMC-2C
Product Name TFT Smart LCD 4.3" RS485 Interface
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
Viewing Area Width 95.04 mm (3.74 inch)
Viewing Area Height 53.89 mm (2.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Monochrome Displays - 204584 - RS Components, Ltd.
Specs
Display Type Character Display
Viewing Area Width 61 mm (2.4 inch)
Viewing Area Height 15.1 mm (0.5945 inch)
View Details
Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Module & Network Card - EZIO-100 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Display Type Character Display
Features / Applications Serial Interface Option
Number of Lines 2
View Details