HCM508B is a high accuracy 3D current output compass single board sealed in aluminum enclosure with IP67 water-proof grade, more suitable for drilling measurement. it uses advanced hard iron and soft iron calibration algorithm, it can still provide the high precision heading information in the roll angle 360 ° to any tools surface .it has the characteristics of small and low power consumption, and more suited to today's miniaturization sensitive measurement system.
HCM500B integrated patented three -axis fluxgate technology, real-time solver heading data through CPU , and use a three-axis accelerometer to proceed with heading compensation for a wide range tilt angle, belongs to the high-performance, high stability military grade products , HCM500B with small size, low power consumption, widely used in the antenna securely, vehicle and system integration etc. many fields.
Heading accuracy: 0.3°~0.5°
Roll angle measuring range :±180°
Tilt angle resolution: 0.1°
Tilt angle accuracy: 0.2°
Standard RS232/RS485/TTL output interface
Size: L:125×W:22×H:24 mm
Wide temperature : -40℃~+85℃
HCM508B is a high accuracy 3D current output compass single board sealed in aluminum enclosure with IP67 water-proof grade, more suitable for drilling measurement. it uses advanced hard iron and soft iron calibration algorithm, it can still provide the high precision heading information in the roll angle 360 ° to any tools surface .it has the characteristics of small and low power consumption, and more suited to today's miniaturization sensitive measurement system.
HCM500B integrated patented three -axis fluxgate technology, real-time solver heading data through CPU , and use a three-axis accelerometer to proceed with heading compensation for a wide range tilt angle, belongs to the high-performance, high stability military grade products , HCM500B with small size, low power consumption, widely used in the antenna securely, vehicle and system integration etc. many fields.
- Heading accuracy: 0.3°~0.5°
- Roll angle measuring range :±180°
- Tilt angle resolution: 0.1°
- Tilt angle accuracy: 0.2°
- Standard RS232/RS485/TTL output interface
- Size: L:125×W:22×H:24 mm
- Wide temperature : -40℃~+85℃