HCM370B-HCM375B is a high accuracy 3D digital compass of strip shape, it is anti-interference digital compass and high accuracy digital compass, its length is only 1.6cm, IP67 protection grade, suitable for many harsh environment such as drilling measurement. it adopts advanced hard iron and soft iron calibration algorithm, it can provide the high precision heading value output when both pitch and roll angle at any angle within 360°. it is small and low power consumption, suitable for current miniaturization sensitive measurement system. Sealed complete item and signal board are available.
HCM370B-HCM375B integrated patented three -axis flux-gate technology. It calculates heading value in real-time by CUP, and perform heading value compensation in wide tilt range by using three axis accelerometer. It is high performance and excellent stability militarily level compass sensor. Its volume is small, power consumption is low. It could widely used in many application such as antenna installation, vehicle and integrated system, and so on.
Main Feature
●heading accuracy: 0.3°~0.5°
●roll&pitch measuring range:±180°
●tilt resolution: 0.1°
●tilt accuracy: <0.2°(full range)
●working temp.: -40℃~+85℃
●size: L110×W19.5×H19.5mm
●with hard and soft magnetic calibration
●RS232/RS485/TTL output
Application :
●Satellite antenna search satellite
●Marine navigation surveying and mapping
●GPS integrated navigation
●Antenna servo control
●Gun emission system
●Infrared imager
●Laser range finder
●Map for plotter
●ROV underwater robot navigation
●Oceanography measurement instruments
●Special occasion robot
●Unmanned aircraft
| Shenzhen Rion Technology Co., Ltd | |
|---|---|
| Product Category | Compasses |
| Product Number | HCM370B-HCM375B |
| Product Name | Digital Compass-3D High Accuracy |