DCM260B is a low-cost 3D heading sensor (with enclosure), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the heading sensor eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM260B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the heading sensor still can provide high-precision heading data when the tilt angle up to ±85°.Electronic compass integrated high-precision MCU control, various output mode, standard interfaces including RS232/RS485/TTL and other interfaces, and accept other communication interface customization.
DCM260B with small size, low power consumption, can be used for the antenna stability, vehicles, systems integration and other more fields , high shock resistance, high reliability makes the compass work properly in extremely harsh environments, and is more suitable for nowadays miniaturization military high-precision measurement integrated control system.
Heading accuracy: 0.8°
Tilt angle measuring range :±85°
Tilt angle resolution: 0.1°
Tilt angle accuracy: 0.2°
DC 5V power supply
Size: L55×W37×H24mm
Wide temperature : -40℃~+85℃
DCM260B is a low-cost 3D heading sensor (with enclosure), using USA patented technology of hard magnetic and soft magnetic calibration algorithm, make the heading sensor eliminate the magnetic influence through calibration algorithm in the magnetic interference environment ,DCM260B integrated three-axis fluxgate sensor, in real time solver heading through the central processor, and using 3-axis accelerometer to proceed heading compensation for the wide range tilt angle, to ensure the heading sensor still can provide high-precision heading data when the tilt angle up to ±85°.Electronic compass integrated high-precision MCU control, various output mode, standard interfaces including RS232/RS485/TTL and other interfaces, and accept other communication interface customization.
DCM260B with small size, low power consumption, can be used for the antenna stability, vehicles, systems integration and other more fields , high shock resistance, high reliability makes the compass work properly in extremely harsh environments, and is more suitable for nowadays miniaturization military high-precision measurement integrated control system.
- Heading accuracy: 0.8°
- Tilt angle measuring range :±85°
- Tilt angle resolution: 0.1°
- Tilt angle accuracy: 0.2°
- DC 5V power supply
- Size: L55×W37×H24mm
- Wide temperature : -40℃~+85℃