The ECC-2D Series is a low-cost 2D digital compass in a small package with low power consumption and high reliability designed for commercial and industrial users.
• Heading accuracy: ±1°
• Hard & soft iron magnetic compensation
• Wide operating temp range: -40° to +85°C
• Low-cost electronic compass
• RS-232, RS-485, and TTL outputs
• Small footprint (61L x 35W x 21H mm)
• 5Vdc power supply
• IP67 seal
Applications
• Platform stabilization
• Satellite Antenna Control
• ROV/UUV Unmanned Underwater vehicles
• Marine navigation surveying & mapping
• Weather buoys
• Antenna positioning
| Jewell Instruments, LLC | |
|---|---|
| Product Category | Compasses |
| Product Number | ECC |
| Product Name | eCompass |