Shenzhen KESD Technology Co., Ltd. High Frequency Multihead Ionizing Air blower KF-80AR

Description
Product Function: · Static elimination and particle control · Length: 850mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 6.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.
Datasheet
Description
Product Function: · Static elimination and particle control · Length: 850mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 6.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Multihead Ionizing Air blower - KF-80AR - Shenzhen KESD Technology Co., Ltd.
Shenzhen, China
High Frequency Multihead Ionizing Air blower
KF-80AR
High Frequency Multihead Ionizing Air blower KF-80AR
Product Function: · Static elimination and particle control · Length: 850mm · Input power supply voltage: AC220V/50Hz, AC110V/60Hz · Decay time:1.2s-1.5s(in 300mm distance) · Ion balance: Automatic ion balance system 0±10V · Mode of voltage application: AC mode/±2200V · Air volume: 2.44-5.1m³/min(const ant air flow) · Ozone concentration: Below 0.0015ppm(distance 50mm) · Applied environmental temperature: 0~40°C(no condensation) · Applied environmental humidity: 30-70% RH (no water drop condensation) · Weight: 6.5Kg · Noise: ≤70db Applications: Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry Features: 1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product. 2. The automatic ion balance system can achieve ion balance within 0 ± 10V. 3. Different lengths of ion fans can be selected based on the workbench and product size. 4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance. 5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT. 6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.

Product Function:

· Static elimination and particle control

· Length: 850mm

· Input power supply voltage: AC220V/50Hz, AC110V/60Hz

· Decay time:1.2s-1.5s(in 300mm distance)

· Ion balance: Automatic ion balance system 0±10V

· Mode of voltage application: AC mode/±2200V

· Air volume: 2.44-5.1m³/min(constant air flow)

· Ozone concentration: Below 0.0015ppm(distance 50mm)

· Applied environmental temperature: 0~40°C(no condensation)

· Applied environmental humidity: 30-70% RH (no water drop condensation)

· Weight: 6.5Kg

· Noise: ≤70db

Applications:

Semiconductor industry, Thin film industry , Display Industry, The pharmaceutical industry, 3C industry, Plastic industry, Printing industry, Textile industry

Features:

1. When cleaning, the fan is reversed to prevent foreign objects from blowing towards the product.

2. The automatic ion balance system can achieve ion balance within 0 ± 10V.

3. Different lengths of ion fans can be selected based on the workbench and product size.

4. Equipped with automatic cleaning discharge needle function, it can reduce the frequency of daily manual cleaning and maintenance.

5. Equipped with complete machine locking function, wireless monitoring function, and supports two modes: LORA+NB loT.

6. According to the workshop environment, the cleaning and discharge needle time can be adjusted from 0 to 999 hours through LED digital display.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen KESD Technology Co., Ltd.
Product Category Ionizers and Static Eliminators
Product Number KF-80AR
Product Name High Frequency Multihead Ionizing Air blower
Ionizer type Benchtop
Length 7.09 inch (180 mm)
Width 33.46 inch (850 mm)
Depth 3.24 inch (82.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gen4 Super Ion Air Knife™ System Series -  - EXAIR
Specs
Ionizer type Ionizer Bar
Length 3 to 108 inch (76.2 to 2743 mm)
Emitter material Stainless Steel
View Details
Earth-Rite® MULTIPOINT II -  - Newson Gale
Specs
Input Voltage 110/120V or 220/240V AC
AC Input Frequency 50 Hz; 60 Hz
View Details
Ionisers - 8772466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ionizer type Bench top
Length 9.45 inch (240 mm)
Width 5.91 inch (150 mm)
View Details
Ion Air Gun™ - 7193 - DME Company
Specs
Ionizer type Benchtop; Blow Off Gun
Features Quiet Operation
Input Voltage 115 VAC only; 230 VAC only
View Details