SHENZHEN JING CHUANG HE LI TECHNOLOGY CO., LTD.
GL3549 -- PHOTORESISTORS
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Photoresistors
GL3549
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoconductive Cells |
|
Product Number
|
GL3549 |
|
Product Name
|
Photoresistors |
|
Spectral Range
|
540 nm (5400 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
15000 to 20000 ohms
Resistance Off
2000 kohms
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
560 nm (5600 Å)
Resistance On
5000 to 10000 ohms
Resistance Off
800 kohms
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
5000 to 10000 ohms
Resistance Off
500 kohms
View Details