SHENZHEN JING CHUANG HE LI TECHNOLOGY CO., LTD.
GL1151 -- PHOTORESISTORS
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Photoresistors
GL1151
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoconductive Cells |
|
Product Number
|
GL1151 |
|
Product Name
|
Photoresistors |
|
Spectral Range
|
540 nm (5400 Å)
|
|
Resistance On
|
5000 to 10000 ohms
|
|
Resistance Off
|
500 kohms
|
|
Rise Time
|
2.00E7 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
20000 to 30000 ohms
Resistance Off
5000 kohms
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
50000 to 100000 ohms
Resistance Off
20000 kohms
View Details