SHENZHEN JING CHUANG HE LI TECHNOLOGY CO., LTD.
GL5616 -- PHOTORESISTORS
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Photoresistors
GL5616
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Photoconductive Cells |
|
Product Number
|
GL5616 |
|
Product Name
|
Photoresistors |
|
Spectral Range
|
560 nm (5600 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
View Details
Shenzhen Jing Chuang He Li Technology Co., Ltd.
Spectral Range
540 nm (5400 Å)
Resistance On
15000 to 20000 ohms
Resistance Off
2000 kohms
View Details