USBCAN-I pro adapter is a analysis tool for CAN bus which can build connection between PC and CAN network. It can make CAN data visibility with ECAN tools software and realize CAN data transmit / receive and other functions. If user want to develop application program, GCAN provides the application demo code, including VC, VB,.net, Delphi, Labview and C++Builder and other development routine.
01
A standard CAN-Bus channel, in accordance with ISO 11898 standard and CAN2.0A,CAN2.0B protocol specifications,CAN be used in most of the market CAN communication occasions.
02
Support secondary development, CAN bus message sending and receiving, J1939 protocol analysis, CANopen protocol analysis and other functions.
03
The analyzer USB interface supports USB2.0 and USB3.0 full speed specifications, and comes with FIFO buffer, thevery fast conversion speed CAN ensure the real-time andstable transmission of CAN bus data.
| Shenyang Vhandy Technology Co., Ltd. | |
|---|---|
| Product Category | Network Test Equipment |
| Product Number | USBCAN-I Pro |
| Product Name | Bus Analyzers |
| Equipment Type | Network / LAN Analyzer |