GCAN-PLC series
GCAN-PLC-400: 1*CAN+1*Ethernet+1*R
CPU frequency: 168M
Program storage: 16M
Data storage: 512K
GCAN-PLC-510: 1*CAN+1*Ethernet+1*R
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC-511: 2*CAN+1*Ethernet+1*R
CPU frequency: 400M
Program storage: 32M
Data storage: 16M
GCAN-PLC can be programmed in five programming languages that comply with the IEC61131-3 standard, which makes the PLC program portable and reusable. IEC61131-3 also allows multiple programming languages to be used in the same PLC, allows program developers to select the appropriate programming language for each specific task, and allows different software modules to use different programming languages in the same control program prepared by.
GCAN will provide users with commonly used function examples such as basic input and output, basic RS232/RS485/Ethernet
GC- series 1008~8012--with digital&analog and special IO modules
Please Notice: The PLC&IO coupler needs to be used with GC series modules.
| Shenyang Vhandy Technology Co., Ltd. | |
|---|---|
| Product Category | Programmable Automation Controllers (PAC) |
| Product Number | GCAN-PLC |
| Product Name | New Cheap Low Cost PLC |
| Device Category | PAC Module |
| PAC Module | Analog I/O Module; Digital I/O Module |
| Digital I/O | 256 points |