Shell Lubricants Car Engine Oils Helix Series

Description
Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix Semi Synthetic Motor Oils Shell Helix semi-synthetic or ‘synthetic technology’ oils make use of both synthetic and mineral base stocks to achieve higher performance levels than can be formulated from mineral oils alone. Shell Helix Mineral Motor Oils Mineral motor oil is the fraction of naturally occurring crude oil with the right properties for lubricating engines. Shell Helix mineral motor oils help to protect your engine against harmful sludge to help keep engines clean. Shell Helix High Mileage Oils This range is developed for older, higher-mileage engines, and is formulated with anti-wear agents to help slow down wear – helping to prolong engine life. Shell Helix Diesel Motor Oils The Shell Helix Diesel range is specially formulated to meet the requirements of diesel engines. Shell Helix ECT Oils The Shell Helix ECT range uses Shell’s emissions-compatible technology to help protect the vehicle’s emission system.
Description
Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix Semi Synthetic Motor Oils Shell Helix semi-synthetic or ‘synthetic technology’ oils make use of both synthetic and mineral base stocks to achieve higher performance levels than can be formulated from mineral oils alone. Shell Helix Mineral Motor Oils Mineral motor oil is the fraction of naturally occurring crude oil with the right properties for lubricating engines. Shell Helix mineral motor oils help to protect your engine against harmful sludge to help keep engines clean. Shell Helix High Mileage Oils This range is developed for older, higher-mileage engines, and is formulated with anti-wear agents to help slow down wear – helping to prolong engine life. Shell Helix Diesel Motor Oils The Shell Helix Diesel range is specially formulated to meet the requirements of diesel engines. Shell Helix ECT Oils The Shell Helix ECT range uses Shell’s emissions-compatible technology to help protect the vehicle’s emission system.

Suppliers

Company
Product
Description
Supplier Links
Car Engine Oils - Helix Series - Shell Lubricants
Houston, TX, USA
Car Engine Oils
Helix Series
Car Engine Oils Helix Series
Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils. Shell Helix Semi Synthetic Motor Oils Shell Helix semi-synthetic or ‘synthetic technology’ oils make use of both synthetic and mineral base stocks to achieve higher performance levels than can be formulated from mineral oils alone. Shell Helix Mineral Motor Oils Mineral motor oil is the fraction of naturally occurring crude oil with the right properties for lubricating engines. Shell Helix mineral motor oils help to protect your engine against harmful sludge to help keep engines clean. Shell Helix High Mileage Oils This range is developed for older, higher-mileage engines, and is formulated with anti-wear agents to help slow down wear – helping to prolong engine life. Shell Helix Diesel Motor Oils The Shell Helix Diesel range is specially formulated to meet the requirements of diesel engines. Shell Helix ECT Oils The Shell Helix ECT range uses Shell’s emissions-compatible technology to help protect the vehicle’s emission system.

Shell Helix Fully Synthetic Motor Oils

Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology and mineral oils.

Shell Helix Semi Synthetic Motor Oils

Shell Helix semi-synthetic or ‘synthetic technology’ oils make use of both synthetic and mineral base stocks to achieve higher performance levels than can be formulated from mineral oils alone.

Shell Helix Mineral Motor Oils

Mineral motor oil is the fraction of naturally occurring crude oil with the right properties for lubricating engines. Shell Helix mineral motor oils help to protect your engine against harmful sludge to help keep engines clean.

Shell Helix High Mileage Oils

This range is developed for older, higher-mileage engines, and is formulated with anti-wear agents to help slow down wear – helping to prolong engine life.

Shell Helix Diesel Motor Oils

The Shell Helix Diesel range is specially formulated to meet the requirements of diesel engines.

Shell Helix ECT Oils

The Shell Helix ECT range uses Shell’s emissions-compatible technology to help protect the vehicle’s emission system.

Supplier's Site

Technical Specifications

  Shell Lubricants
Product Category Oil Additives and Fluid Additives
Product Number Helix Series
Product Name Car Engine Oils
Composition / Chemistry Synthetic or Semi-synthetic; Petroleum
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Composition / Chemistry Synthetic or Semi-synthetic
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D878
Kinematic Viscosity 614.0 cSt (0.0066 ft²/sec)
View Details
Gasoil or Liquid Biofuel Engine Oil - Gadina Series - Shell Lubricants
Specs
Composition / Chemistry Petroleum
Grade / Approvals ISO Viscosity Grades:40, 30
View Details