Shell Lubricants Datasheets for Oil Additives and Fluid Additives

Oil additives and fluid additives are chemical substances that are added to oils and industrial fluids to impart or improve certain properties. They are used with lubricants, coolants, thermal oils, greases, metal working fluids, and other application-specific fluids.
Oil Additives and Fluid Additives: Learn more

Product Name Notes
Shell Advance 4-stroke motorcycle oils Shell Advance 4-stroke motorcycle oils are a special mix of top-quality synthetic, semi-synthetic, or mineral base oils. Shell Advance 2-stroke motorcycle oils Shell Advance 2-stroke...
Shell Helix Fully Synthetic Motor Oils Shell Helix fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic...
Shell Rimula Fully Sunthetic Oils Shell Rimula fully synthetic oils are manufactured from 100% synthetic base stock and high quality additives to achieve higher performance levels than both synthetic technology...
AeroShell Fluid 2XN is a corrosion preservative concentrate for protecting infrequently used engines. It uses an ashless anti-corrosion additive package and highly refined mineral base oils to protect internal engine...
Our collaboration with turbine engine manufacturers has led to the development of a complete range of turbine engine oils, from mineral oil formulations through to leading edge, fully synthetic hindered...
Shell Argina is designed for use in heavy fuel (LSFO & HSFO). These engine oils are suitable for three distinct applications: Marine propulsion engines for small to mid-size vessels Marine...
Shell Gadinia meets the needs of engines burning distillates and liquid biofuels. These engine oils are suitable for three distinct applications: Marine propulsion engines for small to mid-size vessels Marine...
The longer an oil’s life, the less fluid maintenance your equipment requires, so it can continue to operate without interruption. Customers using Shell’s standard products, such as Shell Omala S2...
The Shell Corena range of air compressor oils has been developed to let you select the oil that will help deliver optimum value to your operation through enhanced wear protection,...
The Shell Mysella range of gas-engine oils has been developed to deliver optimum value to equipment operators through enhanced wear protection, long oil life and high system efficiency.