Sharpe Products #S150 - STEEL 1.5" DIA. SPHERE S150

Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#S150 - STEEL 1.5
New Berlin, WI, United States
#S150 - STEEL 1.5" DIA. SPHERE
S150
#S150 - STEEL 1.5" DIA. SPHERE S150
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number S150
Product Name #S150 - STEEL 1.5" DIA. SPHERE
Ball Type Metal; ToolSteel
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
ptfe balls -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Ball Type Fluoropolymer
Applications Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
View Details
Steel Ball -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal
View Details
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ball Type Ceramic; Alumina; Zirconia
Applications Oil & Gas / Mining; Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details