Sharpe Products #S1200-SS - STAINLESS STEEL 12" DIA. SPHERE S1200-SS

Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy
Description
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Suppliers

Company
Product
Description
Supplier Links
#S1200-SS - STAINLESS STEEL 12
New Berlin, WI, United States
#S1200-SS - STAINLESS STEEL 12" DIA. SPHERE
S1200-SS
#S1200-SS - STAINLESS STEEL 12" DIA. SPHERE S1200-SS
Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Spheres (balls) are available in steel, stainless steel, and aluminum and are supplied with a mill finish with a weld seam that is ground flush. Spheres (balls) are hollow and come with a 1/4" hole on one side. 8", 10", and 12" spheres are spun and have a 1/4" thru-hole. These are great for a variety of ornamental applications. Sizes range from 1-1/2" up to 12" Steel Spheres (Hollow balls) Aluminum Spheres (Hollow balls) (3003 Alloy) Stainless Steel Spheres (Hollow balls) (304 Alloy) Also available in 316 and 316L Alloy

Supplier's Site

Technical Specifications

  Sharpe Products
Product Category Balls and Sphere Shapes
Product Number S1200-SS
Product Name #S1200-SS - STAINLESS STEEL 12" DIA. SPHERE
Ball Type Metal; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Bearing Balls -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Ball Type Fluoropolymer
View Details
1045 Carbon Steel Balls -  - Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Specs
Ball Type Metal; CarbonSteel; Cobalt
Applications Automotive; Bearing
View Details
PTFE Balls -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Ball Type Fluoropolymer
Features Corrosion Resistant
View Details
#H800 - STEEL 8
Specs
Ball Type Metal; ToolSteel
Diameter 8 inch (203 mm)
Applications Jewelry / Ornamental
View Details