Sharp Microelectronics of the Americas Photodiodes PD100MF0MP

Description
Photodiode 850nm 10ns 40° Side View
Request a Quote Datasheet
Description
Photodiode 850nm 10ns 40° Side View
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 425-1028-2-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
425-1028-2-ND
Photodiodes 425-1028-2-ND
Photodiode 850nm 10ns 40° Side View

Photodiode 850nm 10ns 40° Side View

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photodiodes - PD100MF0MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photodiodes
PD100MF0MP
Sensors, Transducers - Optical Sensors - Photodiodes PD100MF0MP
SENSOR PHOTODIODE 850NM SIDE

SENSOR PHOTODIODE 850NM SIDE

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1028-2-ND PD100MF0MP
Product Name Photodiodes Sensors, Transducers - Optical Sensors - Photodiodes
Photodiode Spectral Response IR
Spectral Response Range 680 to 1100 nm (6800 to 11000 Å)
Peak Sensitivity Wavelength 850 nm (8500 Å)
Photodiode Package SMT; Side View
Unlock Full Specs
to access all available technical data

Similar Products

Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si APDs - S4315-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1000 nm (4000 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details
Photointerrupters - Slot Type - Transistor Output - 425-2450-5-ND - DigiKey
Specs
Photodiode Package Module, Connector
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details