Hamamatsu Photonics Europe InGaAs APDs G14858-0020AA

Description
InGaAs APD that greatly reduces dark current This InGaAs APD greatly reduces dark current over existing products by the use of a new device structure and improved processing. The G14858-0020AA is used for distance measurement, low-light-level detection, and so on. Features - Low dark current - Low capacitance - High sensitivity
Request a Quote
Description
InGaAs APD that greatly reduces dark current This InGaAs APD greatly reduces dark current over existing products by the use of a new device structure and improved processing. The G14858-0020AA is used for distance measurement, low-light-level detection, and so on. Features - Low dark current - Low capacitance - High sensitivity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G14858-0020AA is an InGaAs avalanche photodiode designed for distance measurement and low-light-level detection, featuring reduced dark current through an improved device structure. It is packaged in a TO-18 case with a 0.2 mm diameter photosensitive area and a borosilicate glass AR-coated window optimized for 1.55 µm. The device operates with a breakdown voltage of 50 to 80 V at 100 µA dark current, a terminal capacitance of 2.0 pF at 95% of breakdown voltage, and a cutoff frequency of 0.9 GHz at M=10 and 50 ‰Ω load. It exhibits a peak sensitivity wavelength of 1.55 µm, photosensitivity of 0.65 to 0.8 A/W at M=1, and dark current of 20 to 50 nA at VR=0.95×VBR. Operable from -40 to +85 °C and stored from -55 to +125 °C, it sustains a maximum reverse current of 2 mA and forward current of 10 mA.

Datasheet Summary
Powered by GS/AI

The G14858-0020AA is an InGaAs avalanche photodiode designed for distance measurement and low-light-level detection, featuring reduced dark current through an improved device structure. It is packaged in a TO-18 case with a 0.2 mm diameter photosensitive area and a borosilicate glass AR-coated window optimized for 1.55 µm. The device operates with a breakdown voltage of 50 to 80 V at 100 µA dark current, a terminal capacitance of 2.0 pF at 95% of breakdown voltage, and a cutoff frequency of 0.9 GHz at M=10 and 50 ‰Ω load. It exhibits a peak sensitivity wavelength of 1.55 µm, photosensitivity of 0.65 to 0.8 A/W at M=1, and dark current of 20 to 50 nA at VR=0.95×VBR. Operable from -40 to +85 °C and stored from -55 to +125 °C, it sustains a maximum reverse current of 2 mA and forward current of 10 mA.

Suppliers

Company
Product
Description
Supplier Links
InGaAs APDs - G14858-0020AA - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
InGaAs APDs
G14858-0020AA
InGaAs APDs G14858-0020AA
InGaAs APD that greatly reduces dark current This InGaAs APD greatly reduces dark current over existing products by the use of a new device structure and improved processing. The G14858-0020AA is used for distance measurement, low-light-level detection, and so on. Features - Low dark current - Low capacitance - High sensitivity

InGaAs APD that greatly reduces dark current

This InGaAs APD greatly reduces dark current over existing products by the use of a new device structure and improved processing.
The G14858-0020AA is used for distance measurement, low-light-level detection, and so on.

Features
- Low dark current
- Low capacitance
- High sensitivity

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number G14858-0020AA
Product Name InGaAs APDs
Photodiode Type Avalanche Photodiode
Spectral Response Range 950 to 1700 nm (9500 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G8370-83 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
View Details
InGaAs photodiodes - G12183-220K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Segmented InGaAs photodiodes - G6849-01 - Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 1700 nm (9000 to 17000 Å)
Peak Sensitivity Wavelength 1550 nm (15500 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Si photodiodes - S16765-01MS - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 720 nm (7200 Å)
View Details