Sharp Microelectronics of the Americas Photo Detectors - Remote Receiver IS1U621

Description
Remote Receiver Sensor, 38.0kHz Through Hole
Request a Quote Datasheet
Description
Remote Receiver Sensor, 38.0kHz Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Detectors - Remote Receiver - 425-1175-5-ND - DigiKey
Thief River Falls, MN, United States
Photo Detectors - Remote Receiver
425-1175-5-ND
Photo Detectors - Remote Receiver 425-1175-5-ND
Remote Receiver Sensor, 38.0kHz Through Hole

Remote Receiver Sensor, 38.0kHz Through Hole

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver - IS1U621 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
IS1U621
Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver IS1U621
SENSOR REMOTE REC 38.0KHZ

SENSOR REMOTE REC 38.0KHZ

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Photodiodes Photodiodes
Product Number 425-1175-5-ND IS1U621
Product Name Photo Detectors - Remote Receiver Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Integrating Sphere Detector, Collimated Beam, 5.3 in., 860-1650 nm - 819C-IG-5.3-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Si APDs - S8664-30K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Photo Detectors - Remote Receiver - 425-1994-ND - DigiKey
Sharp Microelectronics of the Americas
Specs
Photodiode Package THT
View Details
2 suppliers